No distributors results available
View Full Pricing & Stock ComparisonFrequency Min | 300MHz |
---|---|
Frequency Max | 1GHz |
RF / IF Modulation | FSK OOK |
Data Rate | 76.8Kbps |
Receiving Current | 9.6mA |
RF IC Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmitting Current | 16.5mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -110dBm |
RF Transceiver Applications | AMR ISM/SRD Band Systems Very Low Power UHF Wireless Data Transmitters & Receivers |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3rd Order Intercept Point | -18dBm |
Base Number | 1000 |
Frequency Range | 300MHz to 1GHz |
IC Generic Number | CC1000 |
Modulation Type | FSK OOK |
Noise Factor Typ | 13dB |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.1V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CC1000PW?
Additional datasheets, footprints and schematics for CC1000PW are listed on our Part Details page. You can also find images and similar parts to CC1000PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1000PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1000PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1000PW fall under?
The CC1000PW is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1000PW when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1000PW you can contact the distributor directly for product support, shipping queries etc.
Is the CC1000PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1000PW have stock available?
There is no stock from authorised distributors for CC1000PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1000PW often in real-time on the comparison pages.
What if I can't find stock of CC1000PW?
You can fill out our help required form which you can use to request a quote for CC1000PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.