Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0044
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0088 |
8,948,000
|
Buy Now | |
Rutronik | US$0.0046 |
20,144,000
|
Buy Now | |
element14 | US$0.0156 |
5,369,999
|
Buy Now | |
Farnell | US$0.0124 |
5,327,499
|
Buy Now | |
Newark Electronics | US$0.0130 |
5,262,327
|
Buy Now | |
TTI Europe | US$0.0092 |
4,368,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0044 |
2,004,898
|
Buy Now | |
Chip One Stop | US$0.0068 |
1,749,157
|
Buy Now | |
Avnet America | US$0.0097 |
544,000
|
Buy Now | |
RS | US$0.0215 |
108,000
|
Buy Now | |
Distrelec | US$0.0108 |
2,650
|
Buy Now | |
Avnet Abacus | - |
1,168,000
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
KC 100nF 0805 10% 50V X7R | Rutronik |
0805 0.1 uF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.1UF, 50V, 10%, X7R, 0805 | element14 |
Cap, 0.1Uf, 50V, 10%, X7R, 0805 | Newark Electronics |
.1UF 50V 10% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor 100nF 50V 0805 SMD X7R (reel) | RS |
YAGEO Ceramic Capacitor 100nF, 50V, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0805KRX7R9BB104?
Additional datasheets, footprints and schematics for CC0805KRX7R9BB104 are listed on our Part Details page. You can also find images and similar parts to CC0805KRX7R9BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KRX7R9BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KRX7R9BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KRX7R9BB104 fall under?
The CC0805KRX7R9BB104 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KRX7R9BB104 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KRX7R9BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KRX7R9BB104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0805KRX7R9BB104 have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CC0805KRX7R9BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KRX7R9BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0805KRX7R9BB104?
You can fill out our help required form which you can use to request a quote for CC0805KRX7R9BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.