Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0093
|
No stock
|
Buy Now |
![]() |
Rutronik
from US$0.0052
|
3,944,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0077
|
2,084,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0057
|
1,220,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0092
|
196,325
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0125
|
196,325
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0059
|
160,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0223
|
3,889
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0148
|
2,572
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0050
|
500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0180
|
322
in stock
|
Buy Now |
![]() |
TME
from US$0.0069
|
310
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0070
|
28
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
320,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.89mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
KC 1,0nF 0805 10% 50V X7R | Rutronik |
0805 1 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1000PF 50V 10% 0805 | TTI Europe |
CAP, 1000PF, 50V, 10%, X7R, 0805 | element14 |
1000PF 50V 10% 0805 | TTI Americas |
Yageo CC0805KRX7R9BB102 Keramik-Kondensator SMD 0805 1000 pF 50 V 10 % 1 St. | Conrad |
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, - 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo CC0805KRX7R9BB102 | Newark Electronics |
Capacitor: ceramic | TME |
Capacitor 1nF 50V 0805 SMD X7R (reel) | RS |
1000PF 50V 10% 0805 | TTI Asia |
Where can I find additional details, specifications and documents for a CC0805KRX7R9BB102?
Additional datasheets, footprints and schematics for CC0805KRX7R9BB102 are listed on our Part Details page. You can also find images and similar parts to CC0805KRX7R9BB102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KRX7R9BB102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KRX7R9BB102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KRX7R9BB102 fall under?
The CC0805KRX7R9BB102 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KRX7R9BB102 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KRX7R9BB102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KRX7R9BB102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0805KRX7R9BB102 have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for CC0805KRX7R9BB102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KRX7R9BB102 often in real-time on the comparison pages.
What if I can't find stock of CC0805KRX7R9BB102?
You can fill out our help required form which you can use to request a quote for CC0805KRX7R9BB102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.