Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,175
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
423,000
in stock
|
Buy Now | |
Avnet America
from US$0.0244
|
255,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0320
|
14,130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0326
|
10,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.0360
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
78,000
in stock
|
Buy Now | |
Rutronik
from US$0.0143
|
-
|
Buy Now | |
TTI Europe
from US$0.0234
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0805 10 uF 10 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant: Yes |Yageo CC0805KKX7R6BB106 | Newark Electronics |
MLCC Commercial 0805 +-10% 10V 10uF X7R | RS |
YAGEO Ceramic Capacitor 10uF, 10V, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
KC 10µF 0805 10% 10V X7R | Rutronik |
10UF 10V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CC0805KKX7R6BB106?
Additional datasheets, footprints and schematics for CC0805KKX7R6BB106 are listed on our Part Details page. You can also find images and similar parts to CC0805KKX7R6BB106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KKX7R6BB106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KKX7R6BB106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KKX7R6BB106 fall under?
The CC0805KKX7R6BB106 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KKX7R6BB106 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KKX7R6BB106 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KKX7R6BB106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0805KKX7R6BB106 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CC0805KKX7R6BB106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KKX7R6BB106 often in real-time on the comparison pages.
What if I can't find stock of CC0805KKX7R6BB106?
You can fill out our help required form which you can use to request a quote for CC0805KKX7R6BB106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.