| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0080
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0083
|
852,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0080
|
660,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0093
|
156,000
in stock
|
Buy Now |
|
TME
from US$0.0092
|
79,629
in stock
|
Buy Now |
|
Ozdisan
from US$0.0121
|
59,854
in stock
|
Buy Now |
|
Micros
from US$0.0100
|
40,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0340
|
39,753
in stock
|
Buy Now |
|
TTI Asia
from US$0.0090
|
20,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0099
|
12,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0120
|
11,660
in stock
|
Buy Now |
|
RS
from US$0.0160
|
500
in stock
|
Buy Now |
|
Avnet Abacus
-
|
1,108,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0096
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| .1UF 50V 5% 0805 | TTI Europe |
| KC 100nF 0805 5% 50V X7R | Rutronik |
| 0805 0.1 uF 50 V ±5 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| Capacitor: ceramic | TME |
| Multilayer ceramic chip capacitor | Micros |
| Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant: Yes |Yageo CC0805JRX7R9BB104 | Newark Electronics |
| .1UF 50V 5% 0805 | TTI Asia |
| .1UF 50V 5% 0805 | TTI Americas |
| MLCC Commercial 0805 +-5% 50V 100nF X7R | RS |
| SMD Multilayer Ceramic Capacitor, 0.1 �F, 50 V, 0805 [2012 Metric], � 5%, X7R | Avnet Abacus |
| SMD Multilayer Ceramic Capacitor, 0.1 ?F, 50 V, 0805 [2012 Metric], ? 5%, X7R | Avnet America |
Where can I find additional details, specifications and documents for a CC0805JRX7R9BB104?
Additional datasheets, footprints and schematics for CC0805JRX7R9BB104 are listed on our Part Details page. You can also find images and similar parts to CC0805JRX7R9BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805JRX7R9BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805JRX7R9BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805JRX7R9BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805JRX7R9BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0805JRX7R9BB104 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, TME and Ozdisan have stock available or on a lead time for CC0805JRX7R9BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805JRX7R9BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0805JRX7R9BB104?
You can fill out our help required form which you can use to request a quote for CC0805JRX7R9BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.