Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0134
|
3,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0093
|
92,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0104
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
8,000
in stock
|
Buy Now | |
element14
from US$0.0182
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.0171
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.0110
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0136
|
3,850
in stock
|
Buy Now | |
Distrelec
from US$0.0205
|
3,850
in stock
|
Buy Now | |
TME
from US$0.0285
|
3,240
in stock
|
Buy Now | |
Avnet America
from US$0.0104
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
268,000
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
1000PF 100V 5% 0805 | TTI Europe |
0805 1 nF 100 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant: Yes |Yageo CC0805JRNPO0BN102 | Newark Electronics |
KC 1,0nF 0805 5% 100V NP0 | Rutronik |
YAGEO Ceramic Capacitor 1nF, 100V, 0805, ± | Distrelec |
MLCC Commercial 0805 +-5% 100V 1nF NPO | RS |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ? 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0805JRNPO0BN102?
Additional datasheets, footprints and schematics for CC0805JRNPO0BN102 are listed on our Part Details page. You can also find images and similar parts to CC0805JRNPO0BN102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805JRNPO0BN102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805JRNPO0BN102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805JRNPO0BN102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805JRNPO0BN102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0805JRNPO0BN102 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0805JRNPO0BN102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805JRNPO0BN102 often in real-time on the comparison pages.
What if I can't find stock of CC0805JRNPO0BN102?
You can fill out our help required form which you can use to request a quote for CC0805JRNPO0BN102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.