Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0041
|
584,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
266,562
in stock
|
Buy Now | |
element14
from US$0.0103
|
266,562
in stock
|
Buy Now | |
Farnell
from US$0.0092
|
266,562
in stock
|
Buy Now | |
Rutronik
from US$0.0020
|
124,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0028
|
112,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0033
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.0046
|
28,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
8,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.0052
|
3,250
in stock
|
Buy Now | |
RS
from US$0.0111
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,748,000
in stock
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
0603 4.7 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, Cc Series, 4700 Pf, - 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603KRX7R9BB472 | Newark Electronics |
CAP, 4700PF, 50V, 10%, X7R, 0603 | element14 |
KC 4,7nF 0603 10% 50V X7R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
4700PF 50V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
YAGEO Ceramic Capacitor 4.7nF, 50V, 0603, ± | Distrelec |
MLCC Commercial 0603 ±10% 50V 4.7nF X7R | RS |
Where can I find additional details, specifications and documents for a CC0603KRX7R9BB472?
Additional datasheets, footprints and schematics for CC0603KRX7R9BB472 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R9BB472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R9BB472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R9BB472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX7R9BB472 fall under?
The CC0603KRX7R9BB472 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX7R9BB472 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R9BB472 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R9BB472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603KRX7R9BB472 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CC0603KRX7R9BB472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R9BB472 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R9BB472?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R9BB472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.