CC0603KRX7R9BB333 by Yageo Corporation

CAP, 0.033UF, 50V, MLCC, 0603

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TTI Europe TTI Europe
1,904,000 units
Buy Now
Logo for Rutronik Rutronik
680,000 units
Buy Now
Logo for Future Electronics Future Electronics
44,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
15,700 units
Buy Now
Logo for Newark Electronics Newark Electronics
8,000 units
Buy Now
Logo for element14 element14
8,000 units
Buy Now
Logo for Farnell Farnell
8,000 units
Buy Now
Logo for Distrelec Distrelec
7,850 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
4,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
2,108 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

.033UF 50V 10% 0603 | TTI Europe
KC 33nF 0603 10% 50V X7R | Rutronik
0603 33 nF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
Cap, 0.033Uf, 50V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603KRX7R9BB333 | Newark Electronics
YAGEO Ceramic Capacitor 33nF, 50V, 0603, ± | Distrelec
Ceramic Capacitor SMD 0603 33nF K0603 0,033uF X7R 50V 10% REEL | Rapid Electronics
Ceramic Capacitor SMD 0603 33nF | SOS electronic
Multilayer Ceramic Capacitor, 0.033 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0603KRX7R9BB333?

Additional datasheets, footprints and schematics for CC0603KRX7R9BB333 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R9BB333 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0603KRX7R9BB333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R9BB333 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R9BB333 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0603KRX7R9BB333 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CC0603KRX7R9BB333 have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CC0603KRX7R9BB333.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0603KRX7R9BB333 often in real-time on the comparison pages.

What if I can't find stock of CC0603KRX7R9BB333?

You can fill out our help required form which you can use to request a quote for CC0603KRX7R9BB333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay