Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0042
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0465
|
4,250
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0044
|
13,824,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0066
|
1,380,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0042
|
92,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0370
|
88,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.06
|
77,404
in stock
|
Buy Now |
![]() |
element14
from US$0.06
|
75,660
in stock
|
Buy Now |
![]() |
Farnell
from US$0.06
|
75,660
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0143
|
24,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0152
|
7,478
in stock
|
Buy Now |
![]() |
TME
from US$0.0232
|
3,368
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0140
|
838
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
5,404,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0324
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
KC 1,0µF 0603 10% 25V X7R | Rutronik |
1.0UF 25V 10% 0603 | TTI Europe |
0603 1 uF 25 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1.0UF 25V 10% 0603 | TTI Americas |
Cap, 1Uf, 25V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603KRX7R8BB105 | Newark Electronics |
Yageo CC0603KRX7R8BB105 Keramik-Kondensator SMD 0603 1 µF 25 V 10 % 1 St. Tape on Full reel | Conrad |
MLCC Commercial 0603 ±10% 25V 1uF X7R | RS |
Capacitor: ceramic | TME |
Where can I find additional details, specifications and documents for a CC0603KRX7R8BB105?
Additional datasheets, footprints and schematics for CC0603KRX7R8BB105 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R8BB105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R8BB105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R8BB105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX7R8BB105 fall under?
The CC0603KRX7R8BB105 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX7R8BB105 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R8BB105 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R8BB105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603KRX7R8BB105 have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, TTI Americas and Newark Electronics have stock available or on a lead time for CC0603KRX7R8BB105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R8BB105 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R8BB105?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R8BB105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.