Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0161
|
3,600
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0112
|
6,264,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0120
|
3,492,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0145
|
538,870
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0188
|
530,060
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0200
|
529,830
in stock
|
Buy Now |
![]() |
TME
from US$0.0098
|
100,345
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0098
|
8,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0120
|
3,742
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0161
|
2,985
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
13,844,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0036
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0116
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.0102
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
0603 1 uF 16 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1.0UF 16V 10% 0603 | TTI Americas |
CAP, 1µF, 16V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, Cc Series, 1 Uf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603KRX7R7BB105 | Newark Electronics |
Capacitor: ceramic | TME |
Yageo CC0603KRX7R7BB105 Keramik-Kondensator SMD 0603 1 µF 16 V 10 % 1 St. Tape on Full reel | Conrad |
MLCC Commercial 0603 ±10% 16V 1uF X7R | RS |
KC 1,0µF 0603 10% 16V X7R | Rutronik |
1.0UF 16V 10% 0603 | TTI Europe |
Where can I find additional details, specifications and documents for a CC0603KRX7R7BB105?
Additional datasheets, footprints and schematics for CC0603KRX7R7BB105 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R7BB105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R7BB105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R7BB105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX7R7BB105 fall under?
The CC0603KRX7R7BB105 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX7R7BB105 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R7BB105 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R7BB105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603KRX7R7BB105 have stock available?
Authorised distributors including Future Electronics, TTI Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CC0603KRX7R7BB105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R7BB105 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R7BB105?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R7BB105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.