Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0250
|
1,164,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0060
|
1,120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
171,960
in stock
|
Buy Now | |
element14
from US$0.0345
|
171,960
in stock
|
Buy Now | |
Farnell
from US$0.0324
|
171,960
in stock
|
Buy Now | |
Avnet America
from US$0.0276
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.0336
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
228,000
in stock
|
Buy Now | |
Rutronik
from US$0.0050
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
0603 4.7 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 10V 10% 0603 | TTI Europe |
Mlcc Capacitor, 4.7Pf, 10V, 0603 Rohs Compliant: Yes |Yageo CC0603KRX5R6BB475 | Newark Electronics |
MLCC CAPACITOR, 4.7PF, 10V, 0603 | element14 |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America |
MLCC Commercial 0603 ±10% X5R 10V 4.7uF | RS |
YAGEO Ceramic Capacitor 4.7uF, 10V, 0603, ± | Distrelec |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, � 10%, X5R, 0603 [1608 Metric] | Avnet Abacus |
KC 4,7µF 0603 10% 10V X5R | Rutronik |
Where can I find additional details, specifications and documents for a CC0603KRX5R6BB475?
Additional datasheets, footprints and schematics for CC0603KRX5R6BB475 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX5R6BB475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX5R6BB475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX5R6BB475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX5R6BB475 fall under?
The CC0603KRX5R6BB475 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX5R6BB475 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX5R6BB475 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX5R6BB475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603KRX5R6BB475 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0603KRX5R6BB475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX5R6BB475 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX5R6BB475?
You can fill out our help required form which you can use to request a quote for CC0603KRX5R6BB475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.