Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
3,660
units
|
Buy Now |
![]() |
Future Electronics |
376,000
units
|
Buy Now |
![]() |
TTI Europe |
368,000
units
|
Buy Now |
![]() |
Avnet Europe |
316,000
units
|
Buy Now |
![]() |
Arrow Electronics |
264,000
units
|
Buy Now |
![]() |
element14 |
104,000
units
|
Buy Now |
![]() |
Farnell |
104,000
units
|
Buy Now |
![]() |
Newark Electronics |
104,000
units
|
Buy Now |
![]() |
Chip One Stop |
39,884
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
0603 2.2 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
2.2UF 10V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 2.2 uF, 10 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet Europe |
CAP, 2.2UF, 10V, MLCC, 0603 | element14 |
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603KRX5R6BB225 | Newark Electronics |
CC0603KRX5R6BB225 | Elfaro |
YAGEO Ceramic Capacitor 2.2uF, 10V, 0603, ± | Distrelec |
KC 2,2µF 0603 10% 10V X5R | Rutronik |
10 V 2.2uF X5R 0603 10% | Mouser Electronics |
Where can I find additional details, specifications and documents for a CC0603KRX5R6BB225?
Additional datasheets, footprints and schematics for CC0603KRX5R6BB225 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX5R6BB225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX5R6BB225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX5R6BB225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX5R6BB225 fall under?
The CC0603KRX5R6BB225 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX5R6BB225 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX5R6BB225 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX5R6BB225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603KRX5R6BB225 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet Europe, Arrow Electronics and element14 have stock available or on a lead time for CC0603KRX5R6BB225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX5R6BB225 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX5R6BB225?
You can fill out our help required form which you can use to request a quote for CC0603KRX5R6BB225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.