| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0042
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.0058
|
1,728,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0048
|
864,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0042
|
532,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0130
|
12,000
in stock
|
Buy Now |
|
Maritex
from US$0.0050
|
10,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0060
|
8,171
in stock
|
Buy Now |
|
Future Electronics
from US$0.0049
|
8,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0050
|
8,000
in stock
|
Buy Now |
|
TME
from US$0.0053
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.0051
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0052
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| 1000PF 50V 5% 0603 | TTI Asia |
| 1000PF 50V 5% 0603 | TTI Europe |
| KC 1,0nF 0603 5% 50V X7R | Rutronik |
| Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603JRX7R9BB102 | Newark Electronics |
| 0603 1 nF 50 V ±5 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
| Capacitor: ceramic | TME |
Where can I find additional details, specifications and documents for a CC0603JRX7R9BB102?
Additional datasheets, footprints and schematics for CC0603JRX7R9BB102 are listed on our Part Details page. You can also find images and similar parts to CC0603JRX7R9BB102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRX7R9BB102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRX7R9BB102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRX7R9BB102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRX7R9BB102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603JRX7R9BB102 have stock available?
Authorised distributors including TTI Asia, TTI Europe, Rutronik, Newark Electronics and Maritex have stock available or on a lead time for CC0603JRX7R9BB102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRX7R9BB102 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRX7R9BB102?
You can fill out our help required form which you can use to request a quote for CC0603JRX7R9BB102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.