CC0603JRNPO9BN221 Capacitors by Yageo Corporation

CAP 220PF 50V 5% C0G/NP0 0603

Status: Unknown
Series: CC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0032

Distributor Stock
Logo for RS
RS
from US$0.0076
500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0048
2,704,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0039
1,476,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0032
1,224,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0042
859,114
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0041
468,000
in stock
Buy Now
Logo for element14
element14
from US$0.0112
209,602
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0112
209,602
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0114
30,390
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0210
11,975
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0100
5,831
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0040
3,985
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
736,000
in stock
Buy Now
Logo for TTI Asia
TTI Asia
-
-
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range CC Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
External Depth 0.8mm
External Length / Height 1.6mm
External Width 0.8mm
Insulation Resistance 100000Mohm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Reel Quantity 4000
Temperature Coefficient 0ppm/°C ± 30ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 50V

Alternative Descriptions

0603 220 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
220PF 50V 5% 0603 | TTI Europe
KC 220pF 0603 5% 50V NP0 | Rutronik
Multilayer Ceramic Capacitor, 220 pF, 50 V, ? 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America
CAP, 220PF, 50V, 5%, C0G/NP0, 0603 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
YAGEO Ceramic Capacitor 220pF, 50V, 0603, ± | Distrelec
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603 | Newark Electronics
MLCC Commercial 0603 ±5% 50V 220pF NPO | RS
220PF 50V 5% 0603 | TTI Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0603JRNPO9BN221?

Additional datasheets, footprints and schematics for CC0603JRNPO9BN221 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO9BN221 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0603JRNPO9BN221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO9BN221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC0603JRNPO9BN221 fall under?

The CC0603JRNPO9BN221 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CC0603JRNPO9BN221 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN221 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0603JRNPO9BN221 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC0603JRNPO9BN221 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Rutronik, Chip One Stop and Avnet America have stock available or on a lead time for CC0603JRNPO9BN221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0603JRNPO9BN221 often in real-time on the comparison pages.

What if I can't find stock of CC0603JRNPO9BN221?

You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay