Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0027
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0033 |
2,676,000
|
Buy Now | |
Rutronik | US$0.0027 |
2,424,000
|
Buy Now | |
TTI Europe | US$0.0048 |
1,656,000
|
Buy Now | |
element14 | US$0.0082 |
1,592,000
|
Buy Now | |
Farnell | US$0.0063 |
1,592,000
|
Buy Now | |
Chip One Stop | US$0.0067 |
139,500
|
Buy Now | |
Newark Electronics | US$0.0140 |
117,333
|
Buy Now | |
RS | US$0.0088 |
24,000
|
Buy Now | |
Distrelec | US$0.0108 |
11,125
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0042 |
9,500
|
Buy Now | |
Avnet America | US$0.0036 |
4,000
|
Buy Now | |
Avnet Abacus | - |
148,000
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
0603 22 pF 50 V â–’5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 22pF 0603 5% 50V NP0 | Rutronik |
22PF 50V 5% 0603 | TTI Europe |
CAP, 22PF, 50V, 5%, C0G/NP0, 0603, REEL | element14 |
Multilayer Ceramic Capacitor, Cc Series, 22 Pf, - 5%, C0G/Np0, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603JRNPO9BN220 | Newark Electronics |
Cap 22pF 50v 0603 SMD 5% NP0 | RS |
YAGEO Ceramic Capacitor 22pF, 50V, 0603, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0603JRNPO9BN220?
Additional datasheets, footprints and schematics for CC0603JRNPO9BN220 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO9BN220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO9BN220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO9BN220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603JRNPO9BN220 fall under?
The CC0603JRNPO9BN220 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603JRNPO9BN220 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN220 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO9BN220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603JRNPO9BN220 have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, element14 and Farnell have stock available or on a lead time for CC0603JRNPO9BN220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO9BN220 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO9BN220?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.