Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0128
|
1,239
in stock
|
Buy Now | |
TTI Europe
from US$0.0047
|
68,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0052
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
1,739
in stock
|
Buy Now | |
element14
from US$0.0147
|
1,739
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
-
|
Buy Now | |
Future Electronics
from US$0.0049
|
-
|
Buy Now | |
Avnet America
from US$0.0054
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
33PF 100V 5% 0603 | TTI Europe |
Cap, 33Pf, 100V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603JRNPO0BN330 | Newark Electronics |
KC 33pF 0603 5% 100V NP0 | Rutronik |
0603 33 pF 100 V â–’5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 33 pF, 100 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 33 pF, 100 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0603JRNPO0BN330?
Additional datasheets, footprints and schematics for CC0603JRNPO0BN330 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO0BN330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO0BN330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO0BN330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO0BN330 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO0BN330 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603JRNPO0BN330 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0603JRNPO0BN330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO0BN330 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO0BN330?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO0BN330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.