Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0031
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0063 |
256,000
|
Buy Now | |
Newark Electronics | US$0.0070 |
256,000
|
Buy Now | |
element14 | US$0.0082 |
256,000
|
Buy Now | |
TTI Europe | US$0.0057 |
104,000
|
Buy Now | |
Future Electronics | US$0.0048 |
16,000
|
Buy Now | |
Distrelec | US$0.0108 |
4,000
|
Buy Now | |
Avnet Abacus | - |
108,000
|
Buy Now | |
Rutronik | US$0.0031 |
-
|
Buy Now | |
Avnet America | US$0.0049 |
-
|
Buy Now |
Capacitance | 5.6pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.5pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.5pF |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
CAP, 5.6PF, 50V, C0G/NP0, 0603, REEL | Farnell |
Multilayer Ceramic Capacitor, Cc Series, 5.6 Pf, - 0.5Pf, C0G/Np0, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603DRNPO9BN5R6 | Newark Electronics |
5.6PF 50V .50PF 0603 | TTI Europe |
0603 5.6 pF 50 V ▒0.5 pF Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
YAGEO Ceramic Capacitor 5.6pF, 50V, 0603, ± | Distrelec |
Multilayer Ceramic Capacitor, 5.6 pF, 50 V, � 0.5 pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
KC 5,6pF 0603 0,50pF 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 5.6 pF, 50 V, ± 0.5 pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0603DRNPO9BN5R6?
Additional datasheets, footprints and schematics for CC0603DRNPO9BN5R6 are listed on our Part Details page. You can also find images and similar parts to CC0603DRNPO9BN5R6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603DRNPO9BN5R6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603DRNPO9BN5R6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603DRNPO9BN5R6 fall under?
The CC0603DRNPO9BN5R6 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603DRNPO9BN5R6 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603DRNPO9BN5R6 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603DRNPO9BN5R6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603DRNPO9BN5R6 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and Future Electronics have stock available or on a lead time for CC0603DRNPO9BN5R6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603DRNPO9BN5R6 often in real-time on the comparison pages.
What if I can't find stock of CC0603DRNPO9BN5R6?
You can fill out our help required form which you can use to request a quote for CC0603DRNPO9BN5R6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.