Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
160,000
units
|
Buy Now |
![]() |
Rutronik |
5,580,000
units
|
Buy Now |
![]() |
Arrow Electronics |
3,850,000
units
|
Buy Now |
![]() |
Avnet Europe |
2,570,000
units
|
Buy Now |
![]() |
Avnet America |
855,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
94,096
units
|
Buy Now |
![]() |
element14 |
80,000
units
|
Buy Now |
![]() |
Newark Electronics |
80,000
units
|
Buy Now |
![]() |
Chip One Stop |
20,681
units
|
Buy Now |
![]() |
Distrelec |
18,895
units
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
KC 10nF 0402 10% 50V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.01 uF, 16 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 0.01UF, 50V, MLCC, 0402 | element14 |
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES | Newark Electronics |
CAP CERAMIC 10NF 50V X7R 10% 0402 SMD | Dan-Mar Components |
YAGEO Ceramic Capacitor 10nF, 50V, 0402, ± | Distrelec |
CE X7R 10n 10% 50V 0402 | Component Sense |
CC0402KRX7R9BB103 Yageo | Elfaro |
Where can I find additional details, specifications and documents for a CC0402KRX7R9BB103?
Additional datasheets, footprints and schematics for CC0402KRX7R9BB103 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R9BB103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX7R9BB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R9BB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402KRX7R9BB103 fall under?
The CC0402KRX7R9BB103 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402KRX7R9BB103 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R9BB103 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX7R9BB103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX7R9BB103 have stock available?
Authorised distributors including Rutronik, Arrow Electronics, Avnet Europe, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CC0402KRX7R9BB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX7R9BB103 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX7R9BB103?
You can fill out our help required form which you can use to request a quote for CC0402KRX7R9BB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.