CC0402KRX7R8BB473 by Yageo Corporation

CAP, 0.047UF, 25V, MLCC, 0402

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
450,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
240,000 units
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
143,480 units
Buy Now
Logo for Avnet Europe Avnet Europe
110,000 units
Buy Now
Logo for Avnet America Avnet America
40,000 units
Buy Now
Logo for element14 element14
40,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
40,000 units
Buy Now
Logo for Farnell Farnell
40,000 units
Buy Now
Logo for Distrelec Distrelec
9,650 units
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

CAP CER 0.047UF 25V X7R 0402 | Digi-Key Electronics
Multilayer Ceramic Capacitor, 0.047 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet Europe
CAP, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES | Newark Electronics
CAP CERAMIC 47NF 25V X7R 10% 0402 SMD | Dan-Mar Components
YAGEO Ceramic Capacitor 47nF, 25V, 0402, ± | Distrelec
KC 47nF 0402 10% 25V X7R | Rutronik

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0402KRX7R8BB473?

Additional datasheets, footprints and schematics for CC0402KRX7R8BB473 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R8BB473 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0402KRX7R8BB473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R8BB473 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R8BB473 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0402KRX7R8BB473 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CC0402KRX7R8BB473 have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Digi-Key Electronics, Avnet Europe and Avnet America have stock available or on a lead time for CC0402KRX7R8BB473.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0402KRX7R8BB473 often in real-time on the comparison pages.

What if I can't find stock of CC0402KRX7R8BB473?

You can fill out our help required form which you can use to request a quote for CC0402KRX7R8BB473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay