Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0052
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0026
|
31,000,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0025
|
18,030,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
1,476,820
in stock
|
Buy Now | |
element14
from US$0.0069
|
1,466,820
in stock
|
Buy Now | |
Farnell
from US$0.0065
|
1,466,820
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
1,380,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0044
|
61,625
in stock
|
Buy Now | |
Avnet America
from US$0.0027
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0042
|
5,025
in stock
|
Buy Now | |
Distrelec
from US$0.0110
|
2,585
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,540,000
in stock
|
Buy Now | |
TTI Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CC Series 0402 0.1 uF 25 V â–’10 % Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics |
.1UF 25V 10% 0402 | TTI Europe |
Cap, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant: Yes |Yageo CC0402KRX7R8BB104 | Newark Electronics |
KC 100nF 0402 10% 25V X7R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
MLCC Commercial 0402 +-10% 25V 100nF X7R | RS |
YAGEO Ceramic Capacitor 100nF, 25V, 0402, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
.1UF 25V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a CC0402KRX7R8BB104?
Additional datasheets, footprints and schematics for CC0402KRX7R8BB104 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R8BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX7R8BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R8BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R8BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX7R8BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX7R8BB104 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0402KRX7R8BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX7R8BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX7R8BB104?
You can fill out our help required form which you can use to request a quote for CC0402KRX7R8BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.