Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CC0402KRX7R8BB103?
Additional datasheets, footprints and schematics for CC0402KRX7R8BB103 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R8BB103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX7R8BB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R8BB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402KRX7R8BB103 fall under?
The CC0402KRX7R8BB103 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402KRX7R8BB103 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R8BB103 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX7R8BB103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX7R8BB103 have stock available?
There is no stock from authorised distributors for CC0402KRX7R8BB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX7R8BB103 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX7R8BB103?
You can fill out our help required form which you can use to request a quote for CC0402KRX7R8BB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.