Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
100,000
units
|
Buy Now |
![]() |
Arrow Electronics |
2,990,000
units
|
Buy Now |
![]() |
TTI Europe |
1,300,000
units
|
Buy Now |
![]() |
element14 |
95,690
units
|
Buy Now |
![]() |
Avnet Europe |
60,000
units
|
Buy Now |
![]() |
Newark Electronics |
50,000
units
|
Buy Now |
![]() |
Chip One Stop |
10,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
8,800
units
|
Buy Now |
![]() |
Distrelec |
925
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
RoHS Compliant | YES |
---|
1.0UF 6.3V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet Europe |
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 1uF, 6.3V, 0402, ± | Distrelec |
KC 1,0µF 0402 10% 6,3V X7R | Rutronik |
Where can I find additional details, specifications and documents for a CC0402KRX7R5BB105?
Additional datasheets, footprints and schematics for CC0402KRX7R5BB105 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R5BB105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX7R5BB105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R5BB105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402KRX7R5BB105 fall under?
The CC0402KRX7R5BB105 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402KRX7R5BB105 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R5BB105 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX7R5BB105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX7R5BB105 have stock available?
Authorised distributors including Arrow Electronics, TTI Europe, element14, Avnet Europe and Newark Electronics have stock available or on a lead time for CC0402KRX7R5BB105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX7R5BB105 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX7R5BB105?
You can fill out our help required form which you can use to request a quote for CC0402KRX7R5BB105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.