Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0022
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0027
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0045
|
1,936,829
in stock
|
Buy Now | |
TTI Europe
from US$0.0031
|
890,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
338,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
338,305
in stock
|
Buy Now | |
Farnell
from US$0.0074
|
338,305
in stock
|
Buy Now | |
Rutronik
from US$0.0022
|
110,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0033
|
46,100
in stock
|
Buy Now | |
Micros
from US$0.0034
|
30,000
in stock
|
Buy Now | |
RS
from US$0.0087
|
29,500
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
7,025
in stock
|
Buy Now | |
Avnet America
from US$0.0031
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
.1UF 50V 10% 0402 | TTI Europe |
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Yageo CC0402KRX5R9BB104 | Newark Electronics |
KC 100nF 0402 10% 50V X5R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
MLCC Commercial 0402 +-10% 50V 100nF X5R | RS |
YAGEO Ceramic Capacitor 100nF, 50V, 0402, ± | Distrelec |
0402 0.1 uF 50 V â–’10% Tolerance X5R Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0402KRX5R9BB104?
Additional datasheets, footprints and schematics for CC0402KRX5R9BB104 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX5R9BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX5R9BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX5R9BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX5R9BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX5R9BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX5R9BB104 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for CC0402KRX5R9BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX5R9BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX5R9BB104?
You can fill out our help required form which you can use to request a quote for CC0402KRX5R9BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.