CC0402JRNPO9BN680 Capacitors by Yageo Corporation

CAP 68PF 50V 5% C0G/NP0 0402

Status: Unknown
Series: CC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0013

Distributor Stock
Logo for RS
RS
from US$0.0052
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0018
1,020,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0060
182,240
in stock
Buy Now
Logo for element14
element14
from US$0.0030
182,240
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0043
182,240
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0016
120,000
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$0.0023
90,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0017
29,548
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.0029
20,000
in stock
Buy Now
Logo for TME
TME
from US$0.0022
10,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0020
9,975
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
680,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0017
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0020
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0013
-
Buy Now
Logo for TTI Asia
TTI Asia
-
-
Buy Now
Buy Now

Specifications

Capacitance 68pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range CC Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
External Depth 0.5mm
External Length / Height 1mm
External Width 0.5mm
Insulation Resistance 100000Mohm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Reel Quantity 10000
Terminal Length 0.225mm
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 50V

Last 6 months Inventory & Pricing History


Alternative Descriptions

68PF 50V 5% 0402 | TTI Europe
Multilayer Ceramic Capacitor, Cc Series, 68 Pf, - 5%, C0G/Np0, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo CC0402JRNPO9BN680 | Newark Electronics
CAP, 68PF, 50V, 5%, C0G/NP0, 0402 | element14
0402 68 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
68PF 50V 5% 0402 | TTI Americas
Yageo CC0402JRNPO9BN680 Keramik-Kondensator SMD 0402 68 pF 50 V 5 % 1 St. Tape on Full reel | Conrad
Capacitor: ceramic | TME
KC 68pF 0402 5% 50V NP0 | Rutronik
MLCC Commercial 0402 +-5% NPO 50V 68pF | RS
Multilayer Ceramic Capacitor, 68 pF, 50 V, ? 5%, X7R, 0402 [1005 Metric] | Avnet America
68PF 50V 5% 0402 | TTI Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0402JRNPO9BN680?

Additional datasheets, footprints and schematics for CC0402JRNPO9BN680 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN680 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0402JRNPO9BN680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN680 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC0402JRNPO9BN680 fall under?

The CC0402JRNPO9BN680 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CC0402JRNPO9BN680 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN680 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0402JRNPO9BN680 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC0402JRNPO9BN680 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CC0402JRNPO9BN680.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0402JRNPO9BN680 often in real-time on the comparison pages.

What if I can't find stock of CC0402JRNPO9BN680?

You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.