Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0017
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0099
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0017
|
62,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0032
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
10,130
in stock
|
Buy Now | |
element14
from US$0.0095
|
10,040
in stock
|
Buy Now | |
Farnell
from US$0.0093
|
10,040
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
8,950
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.0019
|
-
|
Buy Now | |
Avnet America
from US$0.0034
|
-
|
Buy Now | |
TTI Europe
from US$0.0023
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0402 120 pF 50 V â–’5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 120Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Yageo CC0402JRNPO9BN121 | Newark Electronics |
MLCC Commercial 0402 +-5% NPO 50V 120pF | RS |
YAGEO Ceramic Capacitor 120pF, 50V, 0402, ± | Distrelec |
Multilayer Ceramic Capacitor, 120 pF, 10 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
KC 120pF 0402 5% 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 120 pF, 10 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
120PF 50V 5% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a CC0402JRNPO9BN121?
Additional datasheets, footprints and schematics for CC0402JRNPO9BN121 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402JRNPO9BN121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN121 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402JRNPO9BN121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402JRNPO9BN121 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0402JRNPO9BN121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402JRNPO9BN121 often in real-time on the comparison pages.
What if I can't find stock of CC0402JRNPO9BN121?
You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.