CC0402JRNPO9BN100 Capacitors by Yageo Corporation

CAP 10PF 50V 5% C0G/NP0 0402

Status: Unknown
Series: CC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0014

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0018
2,790,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0019
3,900,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0014
1,710,000
in stock
Buy Now
Logo for element14
element14
from US$0.0044
844,742
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0080
833,938
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0036
833,938
in stock
Buy Now
Logo for RS
RS
from US$0.0025
800,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0019
70,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0023
20,100
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0106
18,725
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0020
4,804
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
560,000
in stock
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range CC Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
External Depth 0.5mm
External Length / Height 1mm
External Width 0.5mm
Insulation Resistance 100000Mohm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Reel Quantity 10000
Terminal Length 0.225mm
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 50V

Alternative Descriptions

10PF 50V 5% 0402 | TTI Europe
0402 10 pF 50 V â–’5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
KC 10pF 0402 5% 50V NP0 | Rutronik
CAP, 10PF, 50V, 5%, C0G/NP0, 0402 | element14
Multilayer Ceramic Capacitor, Cc Series, 10 Pf, - 5%, C0G/Np0, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo CC0402JRNPO9BN100 | Newark Electronics
Cap 10pF 50V 0402 SMD 5% NP0 | RS
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 5%, X5R, 0402 [1005 Metric] | Avnet America
Capacitor: ceramic | Transfer Multisort Elektronik
YAGEO Ceramic Capacitor 10pF, 50V, 0402, ± | Distrelec
Multilayer Ceramic Capacitor, 10 pF, 50 V, � 5%, X5R, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0402JRNPO9BN100?

Additional datasheets, footprints and schematics for CC0402JRNPO9BN100 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0402JRNPO9BN100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC0402JRNPO9BN100 fall under?

The CC0402JRNPO9BN100 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CC0402JRNPO9BN100 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN100 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0402JRNPO9BN100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC0402JRNPO9BN100 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Newark Electronics have stock available or on a lead time for CC0402JRNPO9BN100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0402JRNPO9BN100 often in real-time on the comparison pages.

What if I can't find stock of CC0402JRNPO9BN100?

You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay