| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0018
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0019
|
590,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0018
|
520,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0019
|
470,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0021
|
170,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0018
|
110,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0080
|
19,878
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0063
|
4,700
in stock
|
Buy Now |
|
RS
from US$0.0040
|
3,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0020
|
0
in stock
|
Buy Now |
|
TME
from US$0.0031
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0026
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| 0402 6.8 pF 50 V ±0.25 pF Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
| 6.8PF 50V .25PF 0402 | TTI Americas |
| KC 6,8pF 0402 0,25pF 50V NP0 | Rutronik |
| 6.8PF 50V .25PF 0402 | TTI Europe |
| 6.8PF 50V .25PF 0402 | TTI Asia |
| Capacitor Ceramic 6.8Pf 50V, C0G, 0.25Pf, 0402 | Newark Electronics |
| MLCC Commercial 0402 +-0.25pF NPO 50V 6. | RS |
| SMD Multilayer Ceramic Capacitor, 6.8 pF, 50 V, 0402 [1005 Metric], ? 0.25pF, C0G / NP0 | Avnet America |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 6.8 pF, 50 V, 0402 [1005 Metric], � 0.25pF, C0G / NP0 | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0402CRNPO9BN6R8?
Additional datasheets, footprints and schematics for CC0402CRNPO9BN6R8 are listed on our Part Details page. You can also find images and similar parts to CC0402CRNPO9BN6R8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402CRNPO9BN6R8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402CRNPO9BN6R8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402CRNPO9BN6R8 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402CRNPO9BN6R8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402CRNPO9BN6R8 have stock available?
Authorised distributors including Future Electronics, TTI Americas, Rutronik, TTI Europe and TTI Asia have stock available or on a lead time for CC0402CRNPO9BN6R8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402CRNPO9BN6R8 often in real-time on the comparison pages.
What if I can't find stock of CC0402CRNPO9BN6R8?
You can fill out our help required form which you can use to request a quote for CC0402CRNPO9BN6R8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.