CC040200000000000 Capacitors by Yageo Corporation

CAPACITOR KIT A4 BINDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$378.49

Distributor Stock
Logo for Farnell
Farnell
from US$378.49
No stock
Buy Now
Logo for element14
element14
from US$404.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Kit Contents Pack of 95 (from range 0.47pF to 100nF)
Product Range -
SVHC No SVHC (15-Jan-2019)
Range of Cap Values 0.47pF to 0.1µF

Alternative Descriptions

CAPACITOR KIT, A4, BINDER | element14
CC0402 0402 Case Multilayer Ceramic Capacitor Sample Kit | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC040200000000000?

Additional datasheets, footprints and schematics for CC040200000000000 are listed on our Part Details page. You can also find images and similar parts to CC040200000000000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC040200000000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC040200000000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC040200000000000 fall under?

The CC040200000000000 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to CC040200000000000 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC040200000000000 you can contact the distributor directly for product support, shipping queries etc.

Is the CC040200000000000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC040200000000000 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for CC040200000000000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC040200000000000 often in real-time on the comparison pages.

What if I can't find stock of CC040200000000000?

You can fill out our help required form which you can use to request a quote for CC040200000000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay