Status: | Unknown |
---|---|
Series: | CC04 Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 22mcd |
No. of Digits / Alpha | 4 |
Character Size | 10.16mm |
Common Connection | Common Cathode |
Product Range | CC04 Series |
SVHC | No SVHC (15-Jan-2019) |
Display, Seven Segment, 10.16Mm, Red | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 10.16MM, RED | Farnell |
LED Displays & Accessories | Sager |
Where can I find additional details, specifications and documents for a CC04-41SURKWA?
Additional datasheets, footprints and schematics for CC04-41SURKWA are listed on our Part Details page. You can also find images and similar parts to CC04-41SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC04-41SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC04-41SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC04-41SURKWA fall under?
The CC04-41SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CC04-41SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC04-41SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the CC04-41SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC04-41SURKWA have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for CC04-41SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC04-41SURKWA often in real-time on the comparison pages.
What if I can't find stock of CC04-41SURKWA?
You can fill out our help required form which you can use to request a quote for CC04-41SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.