Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0023
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0013
|
2,145,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0013
|
360,000
in stock
|
Buy Now | |
Rutronik
from US$0.0011
|
90,000
in stock
|
Buy Now | |
TTI Asia
from US$0.0015
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0010
|
22,200
in stock
|
Buy Now | |
CoreStaff
from US$0.0020
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0106
|
14,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
2,098
in stock
|
Buy Now | |
Avnet America
from US$0.0012
|
-
|
Buy Now | |
element14
from US$0.0022
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.3m |
External Length / Height | 0.6mm |
External Width | 0.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
0201 100 pF 25 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
100PF 25V 5% 0201 | TTI Europe |
KC 100pF 0201 5% 25V NP0 | Rutronik |
100PF 25V 5% 0201 | TTI Asia |
YAGEO Ceramic Capacitor 100pF, 25V, 0201, ± | Distrelec |
Multilayer Ceramic Capacitor, Cc Series, 100 Pf, - 5%, C0G/Np0, 25 V, 0201 [0603 Metric] Rohs Compliant: Yes |Yageo CC0201JRNPO8BN101 | Newark Electronics |
Multilayer Ceramic Capacitor, 100 pF, 25 V, ? 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America |
CAP, 100PF, 25V, 5%, C0G/NP0, 0201 | element14 |
Where can I find additional details, specifications and documents for a CC0201JRNPO8BN101?
Additional datasheets, footprints and schematics for CC0201JRNPO8BN101 are listed on our Part Details page. You can also find images and similar parts to CC0201JRNPO8BN101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0201JRNPO8BN101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0201JRNPO8BN101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0201JRNPO8BN101 fall under?
The CC0201JRNPO8BN101 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0201JRNPO8BN101 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0201JRNPO8BN101 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0201JRNPO8BN101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0201JRNPO8BN101 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, TTI Asia and Chip One Stop have stock available or on a lead time for CC0201JRNPO8BN101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0201JRNPO8BN101 often in real-time on the comparison pages.
What if I can't find stock of CC0201JRNPO8BN101?
You can fill out our help required form which you can use to request a quote for CC0201JRNPO8BN101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.