Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | 8051 |
Core Sub-Architecture | 80C51 |
Kit Contents | CC Debugger Mini USB Cable 10-Pin Flat Cable Converter Board Documentation |
Features | Supports CCxxxx 8051 SoC works with IAR Embedded Workbench Debugging and SmartRF Flash Programmer |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Debugger |
Kit Contents Descriptive | CC Debugger Mini USB cable 10-pin flat cable with 2x5 2.54mm connector 10-pin flat cable with 2x5 1.27mm connector Converter board 2.54mm-1.27mm connector Documentation |
Supported Devices | CC1110 CC1111 CC2510 CC2511 CC2530 |
Type | Debugger / Programmer |
Debugger and Programmer for RF System-on-Chips | Texas Instruments |
Debugger Programmer RF System On Chips | RS |
Debugger And Programmer, For Rf Soc | Newark Electronics |
DEBUGGER AND PROGRAMMER, FOR RF SOC | element14 |
Where can I find additional details, specifications and documents for a CC-DEBUGGER .?
Additional datasheets, footprints and schematics for CC-DEBUGGER . are listed on our Part Details page. You can also find images and similar parts to CC-DEBUGGER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-DEBUGGER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-DEBUGGER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-DEBUGGER . fall under?
The CC-DEBUGGER . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CC-DEBUGGER . when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-DEBUGGER . you can contact the distributor directly for product support, shipping queries etc.
Is the CC-DEBUGGER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC-DEBUGGER . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC-DEBUGGER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-DEBUGGER . often in real-time on the comparison pages.
What if I can't find stock of CC-DEBUGGER .?
You can fill out our help required form which you can use to request a quote for CC-DEBUGGER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.