Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.72
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$14.00
|
72
in stock
|
Buy Now | |
element14
from US$22.87
|
72
in stock
|
Buy Now | |
TestEquity
from US$15.85
|
33
in stock
|
Buy Now | |
RS Americas
from US$14.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$15.96
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$19.05
|
-
|
Buy Now | |
Farnell
from US$16.49
|
-
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 1016mm |
Lead Length - Imperial | 40" |
Product Range | CC Series |
SVHC | No SVHC (15-Jan-2019) |
Lead Length | 40" |
Test Lead, 1.016M, 500V | Newark Electronics |
Cable Assemblies | element14 |
BNC Breakout To Alligator Clips CC Series | B&K Precision CC-21 | RS Americas |
B&K Precision Alligator Clip Test Lead, BNC, 500V, 50Ohm 1m Black / Red | Distrelec |
TEST LEAD, BNC PLUG-ALLIGATOR CLIP | Farnell |
Where can I find additional details, specifications and documents for a CC-21?
Additional datasheets, footprints and schematics for CC-21 are listed on our Part Details page. You can also find images and similar parts to CC-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-21 fall under?
The CC-21 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to CC-21 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-21 you can contact the distributor directly for product support, shipping queries etc.
Is the CC-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC-21 have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity, RS and RS Americas have stock available or on a lead time for CC-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-21 often in real-time on the comparison pages.
What if I can't find stock of CC-21?
You can fill out our help required form which you can use to request a quote for CC-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.