CC-14 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 0.24N, 15.9MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Newark
Newark
from US$1.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.18
-
Buy Now

Specifications

Body Length 15.9mm
Compressed Length 13mm
Compression Load Max 0.24N
External Diameter 5.94mm
Wire Diameter 0.3mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 0.24N, 15.9Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC-14?

Additional datasheets, footprints and schematics for CC-14 are listed on our Part Details page. You can also find images and similar parts to CC-14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC-14 fall under?

The CC-14 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to CC-14 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC-14 you can contact the distributor directly for product support, shipping queries etc.

Is the CC-14 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CC-14 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CC-14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC-14 often in real-time on the comparison pages.

What if I can't find stock of CC-14?

You can fill out our help required form which you can use to request a quote for CC-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay