Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 12Circuits |
On State Resistance Max | 6.5ohm |
Supply Voltage Range | 1.62V to 3.63V |
Analogue Multiplexer Case | TFBGA |
No. of Pins | 48Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE MUX/DEMUX, 12CKT, 2:1, TFBGA | element14 |
ANALOGUE MUX/DEMUX, 12CKT, 2: 1, TFBGA | Farnell |
Cbtv24Dd12Et/Reel Rohs Compliant: Yes |Nxp CBTV24DD12ETY | Newark Electronics |
Where can I find additional details, specifications and documents for a CBTV24DD12ETY?
Additional datasheets, footprints and schematics for CBTV24DD12ETY are listed on our Part Details page. You can also find images and similar parts to CBTV24DD12ETY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTV24DD12ETY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTV24DD12ETY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTV24DD12ETY fall under?
The CBTV24DD12ETY is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CBTV24DD12ETY when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTV24DD12ETY you can contact the distributor directly for product support, shipping queries etc.
Is the CBTV24DD12ETY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBTV24DD12ETY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CBTV24DD12ETY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTV24DD12ETY often in real-time on the comparison pages.
What if I can't find stock of CBTV24DD12ETY?
You can fill out our help required form which you can use to request a quote for CBTV24DD12ETY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.