Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
ANALOGUE MUX/DEMUX, 6CIRCUIT, 2 | 1, TFBGA |
---|---|
Multiplexer Configuration | 2 |
No. of Circuits | 6Circuits |
On State Resistance Max | 7ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | TFBGA |
No. of Pins | 50Pins |
RoHS Compliant | Yes |
Second-Generation High Performance General Purpose Switch/Reel Rohs Compliant: Yes |Nxp CBTL06GP213EEJ | Newark Electronics |
CBTL06GP213 Series 3.6 V 10 Ohm 6 Channel (2:1) Mux/Demux - TFBGA-50 | Future Electronics |
Analog Switch, Analog Multiplexer/Demultiplexer, 6 Channels, 2:1, 1:2, 3 V to 3.6 V, 50 Pins, TFBGA | Avnet America |
ANALOGUE MUX/DEMUX, 6CIRCUIT, 2:1, TFBGA | element14 |
ANALOGUE MUX/DEMUX, 6CIRCUIT, 2: 1, TFBGA | Farnell |
Where can I find additional details, specifications and documents for a CBTL06GP213EEJ?
Additional datasheets, footprints and schematics for CBTL06GP213EEJ are listed on our Part Details page. You can also find images and similar parts to CBTL06GP213EEJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL06GP213EEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL06GP213EEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL06GP213EEJ fall under?
The CBTL06GP213EEJ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to CBTL06GP213EEJ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL06GP213EEJ you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL06GP213EEJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBTL06GP213EEJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CBTL06GP213EEJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL06GP213EEJ often in real-time on the comparison pages.
What if I can't find stock of CBTL06GP213EEJ?
You can fill out our help required form which you can use to request a quote for CBTL06GP213EEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.