Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 7.5ohm |
Supply Voltage Range | 0.4V to 3.3V |
Analogue Multiplexer Case | HVQFN |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Ic, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a CBTL05023BS,118?
Additional datasheets, footprints and schematics for CBTL05023BS,118 are listed on our Part Details page. You can also find images and similar parts to CBTL05023BS,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL05023BS,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL05023BS,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL05023BS,118 fall under?
The CBTL05023BS,118 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to CBTL05023BS,118 when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL05023BS,118 you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL05023BS,118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBTL05023BS,118 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CBTL05023BS,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL05023BS,118 often in real-time on the comparison pages.
What if I can't find stock of CBTL05023BS,118?
You can fill out our help required form which you can use to request a quote for CBTL05023BS,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.