Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CMOS |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.5V |
Digital IC Case | XFBGA |
No. of Pins | 28Pins |
RoHS Compliant | Yes |
Cross Point Sw, Digital, Xfbga-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a CBTL04GP043EXJ?
Additional datasheets, footprints and schematics for CBTL04GP043EXJ are listed on our Part Details page. You can also find images and similar parts to CBTL04GP043EXJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL04GP043EXJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL04GP043EXJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL04GP043EXJ fall under?
The CBTL04GP043EXJ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to CBTL04GP043EXJ when available in the Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL04GP043EXJ you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL04GP043EXJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBTL04GP043EXJ have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for CBTL04GP043EXJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL04GP043EXJ often in real-time on the comparison pages.
What if I can't find stock of CBTL04GP043EXJ?
You can fill out our help required form which you can use to request a quote for CBTL04GP043EXJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.