Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
4,618
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
4,624
in stock
|
Buy Now | |
element14
from US$1.13
|
4,624
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 6ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | DHVQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Mux/Demux, 2:1, -40 To 85Deg C | Newark Electronics |
MUX/DEMUX SW, 2 CH, 2:1, DHVQFN-20 | element14 |
MUX/DEMUX SW, 2 CH, 2: 1, DHVQFN-20 | Farnell |
Analog Multiplexer/Demultiplexer Dual 2:1/Dual 1:2 20-Pin DHVQFN T/R | EBV Elektronik |
CBTL02042 Series 3.3 V 2 Differential Channel 2 : 1 MUX/DEMUX Switch - DHVQFN20 | Future Electronics |
Where can I find additional details, specifications and documents for a CBTL02042ABQ 115?
Additional datasheets, footprints and schematics for CBTL02042ABQ 115 are listed on our Part Details page. You can also find images and similar parts to CBTL02042ABQ 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL02042ABQ 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL02042ABQ 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL02042ABQ 115 fall under?
The CBTL02042ABQ 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CBTL02042ABQ 115 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL02042ABQ 115 you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL02042ABQ 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBTL02042ABQ 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for CBTL02042ABQ 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL02042ABQ 115 often in real-time on the comparison pages.
What if I can't find stock of CBTL02042ABQ 115?
You can fill out our help required form which you can use to request a quote for CBTL02042ABQ 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.