Status: | Unknown |
---|---|
Series: | CBT Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | CBT Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Composition |
Temperature Coefficient | -600ppm/°C to +200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 3.6mm |
Body Length | 9.5mm |
External Length / Height | 59.5mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Lead Diameter | 0.7mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 700V |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 600ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 350V |
Through Hole Carbon Composition Resistor, Cbt Series, 330 Ohm, 500 Mw, - 5, 350 V Rohs Compliant: Yes |Neohm Te Connectivity CBT50J330R | Newark Electronics |
RES, 330R, 5%, 500MW, AXIAL | element14 |
Where can I find additional details, specifications and documents for a CBT50J330R?
Additional datasheets, footprints and schematics for CBT50J330R are listed on our Part Details page. You can also find images and similar parts to CBT50J330R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT50J330R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT50J330R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT50J330R fall under?
The CBT50J330R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CBT50J330R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT50J330R you can contact the distributor directly for product support, shipping queries etc.
Is the CBT50J330R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT50J330R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBT50J330R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT50J330R often in real-time on the comparison pages.
What if I can't find stock of CBT50J330R?
You can fill out our help required form which you can use to request a quote for CBT50J330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.