CBT3257APW 118 Semiconductors - ICs by Nexperia

DEMUX QUAD 4 I/P TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
1,791
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.17
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Logic Family / Base Number -
Logic Type Demultiplexer
No. of Channels 4Channels
Line Configuration 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 16Pins
Logic IC Family CBT
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CBT3257 Series 5 V 10 Ohm Quad 2:1 Multiplexer / Demultiplexer SMT - TSSOP-16 | Future Electronics
Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBT3257APW 118?

Additional datasheets, footprints and schematics for CBT3257APW 118 are listed on our Part Details page. You can also find images and similar parts to CBT3257APW 118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBT3257APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT3257APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBT3257APW 118 fall under?

The CBT3257APW 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to CBT3257APW 118 when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBT3257APW 118 you can contact the distributor directly for product support, shipping queries etc.

Is the CBT3257APW 118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBT3257APW 118 have stock available?

Authorised distributors including Chip One Stop, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for CBT3257APW 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBT3257APW 118 often in real-time on the comparison pages.

What if I can't find stock of CBT3257APW 118?

You can fill out our help required form which you can use to request a quote for CBT3257APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay