CBT3253AD 112 Part Information
Details for CBT3253AD 112 by Nexperia
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.2540 |
10 | 0.2240 |
100 | 0.1590 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | - |
Logic Type | Demultiplexer |
No. of Channels | 2Channels |
Line Configuration | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | CBT |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DEMUX, DUAL, 2 I/P, SOIC-16; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CBT3253AD 112?
Additional datasheets, footprints and schematics for CBT3253AD 112 are listed in our Part Details tab. You can also find the CBT3253AD 112 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT3253AD 112 in the Pricing & Inventory tab next to part details. You can view CBT3253AD 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT3253AD 112 fall under?
The CBT3253AD 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CBT3253AD 112 when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT3253AD 112 you can contact the distributor directly for product support, shipping queries etc.
Is the CBT3253AD 112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CBT3253AD 112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CBT3253AD 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT3253AD 112 often in real-time on the comparison pages.
What if I can't find stock of CBT3253AD 112?
You can fill out our help required form which you can use to request a quote for CBT3253AD 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.