CBT25J22R Resistors by TE Connectivity

RES 22R 5% 250MW AXIAL CARBON

Status: Unknown
Series: CBT Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
2,000 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 22ohm
Product Range CBT Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Composition
Temperature Coefficient -700ppm/°C to +400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Body Diameter 2.4mm
Body Length 6.3mm
External Length / Height 60.3mm
Full Power Rating Temperature 70°C
Insulation Resistance 1000Mohm
Lead Diameter 0.6mm
Lead Length 27mm
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 400V
Resistor Mounting Through Hole
Temperature Coeff. + 400ppm/°C
Temperature Coeff. - 700ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 250V

Alternative Descriptions

Res Carbon Composition 22 Ohm 5% 1/4W Conformal AXL Thru-Hole Ammo Pack | Avnet America
RES, 22R, 0.25W, 250V, AXIAL | element14
Through Hole Carbon Composition Resistor, CBT Series, 22 ohm, 250 mW, - 5%, 250 V RoHS Compliant: Yes | Newark Electronics
Axial Carbon Resistor 22Ohms +/-5% 0.25W -700 - +400ppm/degC | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBT25J22R?

Additional datasheets, footprints and schematics for CBT25J22R are listed on our Part Details page. You can also find images and similar parts to CBT25J22R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBT25J22R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT25J22R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBT25J22R fall under?

The CBT25J22R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CBT25J22R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBT25J22R you can contact the distributor directly for product support, shipping queries etc.

Is the CBT25J22R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBT25J22R have stock available?

Authorised distributors including Chip One Stop, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for CBT25J22R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBT25J22R often in real-time on the comparison pages.

What if I can't find stock of CBT25J22R?

You can fill out our help required form which you can use to request a quote for CBT25J22R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay