Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Output Current | - |
Logic Type | Bus Switch |
Input Level | 2V |
No. of Pins | 56Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BUS SWITCH, 24 BIT, TSSOP-56 | Farnell |
Bus Switch 2-Element CMOS 24-IN 56-Pin TSSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a CBT16211DGG 112?
Additional datasheets, footprints and schematics for CBT16211DGG 112 are listed on our Part Details page. You can also find images and similar parts to CBT16211DGG 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT16211DGG 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT16211DGG 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT16211DGG 112 fall under?
The CBT16211DGG 112 is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to CBT16211DGG 112 when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT16211DGG 112 you can contact the distributor directly for product support, shipping queries etc.
Is the CBT16211DGG 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT16211DGG 112 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for CBT16211DGG 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT16211DGG 112 often in real-time on the comparison pages.
What if I can't find stock of CBT16211DGG 112?
You can fill out our help required form which you can use to request a quote for CBT16211DGG 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.