Status: | Unknown |
---|---|
Series: | Raspberry Pi Touchscreen |
RoHS: | Unknown |
For Use With | Raspberry Pi 7" Touch Screen with Pi B+ Pi 2 or Pi 3 Boards |
---|---|
External Height | 131mm |
External Width | 213.2mm |
External Depth | 51.5mm |
Enclosure Material | High Impact Polystyrene (HIPS) |
Body Colour | White Black |
Product Range | Raspberry Pi Touchscreen |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CBRPP-TS-BLK/WHT?
Additional datasheets, footprints and schematics for CBRPP-TS-BLK/WHT are listed on our Part Details page. You can also find images and similar parts to CBRPP-TS-BLK/WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPP-TS-BLK/WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPP-TS-BLK/WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPP-TS-BLK/WHT fall under?
The CBRPP-TS-BLK/WHT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPP-TS-BLK/WHT when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPP-TS-BLK/WHT you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPP-TS-BLK/WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPP-TS-BLK/WHT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBRPP-TS-BLK/WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPP-TS-BLK/WHT often in real-time on the comparison pages.
What if I can't find stock of CBRPP-TS-BLK/WHT?
You can fill out our help required form which you can use to request a quote for CBRPP-TS-BLK/WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.