Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi Model B+ & PiFace MicroStack Boards |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | - |
Body Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Stackable Booster |
Features | Blue Color Stackable Booster 3mm HIPS Material Helps to Accommodate Additional Boards |
Stackable Booster Blu Microstack |Camdenboss CBRPP-MSB-BLU | Newark Electronics |
Where can I find additional details, specifications and documents for a CBRPP-MSB-BLU?
Additional datasheets, footprints and schematics for CBRPP-MSB-BLU are listed on our Part Details page. You can also find images and similar parts to CBRPP-MSB-BLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPP-MSB-BLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPP-MSB-BLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPP-MSB-BLU fall under?
The CBRPP-MSB-BLU is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPP-MSB-BLU when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPP-MSB-BLU you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPP-MSB-BLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPP-MSB-BLU have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for CBRPP-MSB-BLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPP-MSB-BLU often in real-time on the comparison pages.
What if I can't find stock of CBRPP-MSB-BLU?
You can fill out our help required form which you can use to request a quote for CBRPP-MSB-BLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.