Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
For Use With | Raspberry Pi B+ SBC & PiFace Control & Display I/O Board |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | ABS |
Body Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Enclosure |
Features | Wall Mountable Supplied with Four Rubber Feet High Gloss Finish No Screws Required |
Where can I find additional details, specifications and documents for a CBRPH-P-CLR?
Additional datasheets, footprints and schematics for CBRPH-P-CLR are listed on our Part Details page. You can also find images and similar parts to CBRPH-P-CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPH-P-CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPH-P-CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPH-P-CLR fall under?
The CBRPH-P-CLR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPH-P-CLR when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPH-P-CLR you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPH-P-CLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPH-P-CLR have stock available?
There is no stock from authorised distributors for CBRPH-P-CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPH-P-CLR often in real-time on the comparison pages.
What if I can't find stock of CBRPH-P-CLR?
You can fill out our help required form which you can use to request a quote for CBRPH-P-CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.