Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.42
Distributor | Stock | ||
---|---|---|---|
element14
from US$10.42
|
-
|
Buy Now |
For Use With | Raspberry Pi & Pi Face Board |
---|---|
External Height | 31.9mm |
External Width | 60.4mm |
External Depth | 94.9mm |
Enclosure Material | Polystyrene |
Body Colour | Carbon |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | Wall Mount |
External Depth - Imperial | 3.74" |
External Depth - Metric | 94.9mm |
External Height - Imperial | 1.57" |
External Height - Metric | 40mm |
External Width - Imperial | 2.38" |
External Width - Metric | 60.4mm |
PIFACE ENCLOSURE, HIPS, CARBON | element14 |
Where can I find additional details, specifications and documents for a CBRPF-CAR?
Additional datasheets, footprints and schematics for CBRPF-CAR are listed on our Part Details page. You can also find images and similar parts to CBRPF-CAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPF-CAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPF-CAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPF-CAR fall under?
The CBRPF-CAR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPF-CAR when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPF-CAR you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPF-CAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPF-CAR have stock available?
Authorised distributors including element14 have stock available or on a lead time for CBRPF-CAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPF-CAR often in real-time on the comparison pages.
What if I can't find stock of CBRPF-CAR?
You can fill out our help required form which you can use to request a quote for CBRPF-CAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.