CBRPF-BLU-C Single Board Computers & Microcontrollers by CamdenBoss

PIFACE ENCLOSURE BLUE CAMERA CUTOUT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

For Use With Raspberry Pi & Pi Face Board
External Height 31.9mm
External Width 60.4mm
External Depth 94.9mm
Enclosure Material Polystyrene
Body Colour Blue
Product Range -
SVHC No SVHC (15-Jan-2019)
Enclosure Type PCB Box
External Height - Imperial 1.57"
External Height - Metric 40mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBRPF-BLU-C?

Additional datasheets, footprints and schematics for CBRPF-BLU-C are listed on our Part Details page. You can also find images and similar parts to CBRPF-BLU-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBRPF-BLU-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPF-BLU-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBRPF-BLU-C fall under?

The CBRPF-BLU-C is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.

Can I view similar or alternative parts?

You can view similar parts to CBRPF-BLU-C when available in the SBC Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPF-BLU-C you can contact the distributor directly for product support, shipping queries etc.

Is the CBRPF-BLU-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBRPF-BLU-C have stock available?

There is no stock from authorised distributors for CBRPF-BLU-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBRPF-BLU-C often in real-time on the comparison pages.

What if I can't find stock of CBRPF-BLU-C?

You can fill out our help required form which you can use to request a quote for CBRPF-BLU-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay