Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
element14
from US$5.90
|
-
|
Buy Now |
For Use With | Raspberry Pi Camera |
---|---|
External Height | 40.37mm |
External Width | 48mm |
External Depth | 25.37mm |
Enclosure Material | Polystyrene |
Body Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PI CAMERA ENCLOSURE, HIPS, WHITE | element14 |
Where can I find additional details, specifications and documents for a CBRPC-WHT?
Additional datasheets, footprints and schematics for CBRPC-WHT are listed on our Part Details page. You can also find images and similar parts to CBRPC-WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPC-WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPC-WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPC-WHT fall under?
The CBRPC-WHT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPC-WHT when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPC-WHT you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPC-WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPC-WHT have stock available?
Authorised distributors including element14 have stock available or on a lead time for CBRPC-WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPC-WHT often in real-time on the comparison pages.
What if I can't find stock of CBRPC-WHT?
You can fill out our help required form which you can use to request a quote for CBRPC-WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.