Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,740
in stock
|
Buy Now | |
element14
from US$0.16
|
2,740
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,740
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 250V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 0.25pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 0.25pF |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Capacitor ceramic CBR 0.5pF 250V 0603 | RS |
Cap, 0.5Pf, 250V, 0603 | Newark Electronics |
CAP, 0.5PF, 250V, 0603 | element14 |
Multilayer Ceramic Capacitor, 0.5 pF, 250 V, � 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.5 pF, 250 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
0603 C, CBR 0.5pF Ceramic Multilayer Cap,250V dc,+125C, C0G Dielectric,+/-0.25pF | KEMET CBR06C508CAGAC | RS Americas |
Where can I find additional details, specifications and documents for a CBR06C508CAGAC?
Additional datasheets, footprints and schematics for CBR06C508CAGAC are listed on our Part Details page. You can also find images and similar parts to CBR06C508CAGAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR06C508CAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C508CAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR06C508CAGAC fall under?
The CBR06C508CAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR06C508CAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C508CAGAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR06C508CAGAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR06C508CAGAC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CBR06C508CAGAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR06C508CAGAC often in real-time on the comparison pages.
What if I can't find stock of CBR06C508CAGAC?
You can fill out our help required form which you can use to request a quote for CBR06C508CAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.